ITG Electronics, Inc. 20nH, 10%, 0.07Ohm, 1400mAmp Max.SMD Small Signal Inductor CM292520B-22NKHF

Description
20nH, 10ï¼ , 0.07Ohm, 1400mAmp Max.SMD Small Signal Inductor
Datasheet
Description
20nH, 10ï¼ , 0.07Ohm, 1400mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20nH, 10%, 0.07Ohm, 1400mAmp Max.SMD Small Signal Inductor - CM292520B-22NKHF - ITG Electronics, Inc.
Elmsford, NY, USA
20nH, 10%, 0.07Ohm, 1400mAmp Max.SMD Small Signal Inductor
CM292520B-22NKHF
20nH, 10%, 0.07Ohm, 1400mAmp Max.SMD Small Signal Inductor CM292520B-22NKHF
20nH, 10ï¼ , 0.07Ohm, 1400mAmp Max.SMD Small Signal Inductor

20nH, 10ï¼ , 0.07Ohm, 1400mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM292520B-22NKHF
Product Name 20nH, 10%, 0.07Ohm, 1400mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.0200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-4N7 0402CT-4N7XJRW , 0402CT-4N7XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1462593 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 30 microH
View Details
Fixed Inductors - CIG22ER47MNE-ND - DigiKey
Samsung Electro-Mechanics
Specs
Technology Multilayer
Inductance Tolerance 20 (+/- %)
DCR 0.0360 ohms
View Details