ITG Electronics, Inc. 910nH, 2%, 1.68Ohm, 380mAmp Max.SMD Small Signal Inductor CM292520A-R91GHF

Description
910nH, 2%, 1.68Ohm, 380mAmp Max.SMD Small Signal Inductor
Datasheet
Description
910nH, 2%, 1.68Ohm, 380mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
910nH, 2%, 1.68Ohm, 380mAmp Max.SMD Small Signal Inductor - CM292520A-R91GHF - ITG Electronics, Inc.
Elmsford, NY, USA
910nH, 2%, 1.68Ohm, 380mAmp Max.SMD Small Signal Inductor
CM292520A-R91GHF
910nH, 2%, 1.68Ohm, 380mAmp Max.SMD Small Signal Inductor CM292520A-R91GHF
910nH, 2%, 1.68Ohm, 380mAmp Max.SMD Small Signal Inductor

910nH, 2%, 1.68Ohm, 380mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM292520A-R91GHF
Product Name 910nH, 2%, 1.68Ohm, 380mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.9100 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-20N 0402DC-20NXJRW , 0402DC-20NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Surface Mount Inductors - 2125957 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 10000 microH
View Details
Excel Cell Electronic USA Corp.
Specs
Technology Multilayer
Core Material Ferrite
Application General Purpose
View Details