ITG Electronics, Inc. 5600nH, 10%, 4.2Ohm, 240mAmp Max.SMD Small Signal Inductor CM292520A-5R6KHF

Description
5600nH, 10%, 4.2Ohm, 240mAmp Max.SMD Small Signal Inductor
Datasheet
Description
5600nH, 10%, 4.2Ohm, 240mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5600nH, 10%, 4.2Ohm, 240mAmp Max.SMD Small Signal Inductor - CM292520A-5R6KHF - ITG Electronics, Inc.
Elmsford, NY, USA
5600nH, 10%, 4.2Ohm, 240mAmp Max.SMD Small Signal Inductor
CM292520A-5R6KHF
5600nH, 10%, 4.2Ohm, 240mAmp Max.SMD Small Signal Inductor CM292520A-5R6KHF
5600nH, 10%, 4.2Ohm, 240mAmp Max.SMD Small Signal Inductor

5600nH, 10%, 4.2Ohm, 240mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM292520A-5R6KHF
Product Name 5600nH, 10%, 4.2Ohm, 240mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0330 microH
DCR 0.2200 ohms
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N2 0201DS-5N2XJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567649 - RS Components, Ltd.
Specs
Inductance Range 0.0068 microH
DCR 0.2000 ohms
Rated DC Current 600 milliamps
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1108749-CIL10J1R2KNC - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard
View Details
3 suppliers