ITG Electronics, Inc. 39nH, 2%, 0.15Ohm, 1000mAmp Max.SMD Small Signal Inductor CM292520A-39NGHF

Description
39nH, 2%, 0.15Ohm, 1000mAmp Max.SMD Small Signal Inductor
Datasheet
Description
39nH, 2%, 0.15Ohm, 1000mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
39nH, 2%, 0.15Ohm, 1000mAmp Max.SMD Small Signal Inductor - CM292520A-39NGHF - ITG Electronics, Inc.
Elmsford, NY, USA
39nH, 2%, 0.15Ohm, 1000mAmp Max.SMD Small Signal Inductor
CM292520A-39NGHF
39nH, 2%, 0.15Ohm, 1000mAmp Max.SMD Small Signal Inductor CM292520A-39NGHF
39nH, 2%, 0.15Ohm, 1000mAmp Max.SMD Small Signal Inductor

39nH, 2%, 0.15Ohm, 1000mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM292520A-39NGHF
Product Name 39nH, 2%, 0.15Ohm, 1000mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.0390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
Rated DC Current 250 milliamps
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-12N 0402CS-12NXJRW , 0402CS-12NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567715 - RS Components, Ltd.
Specs
Inductance Range 0.0033 microH
DCR 0.1300 ohms
Rated DC Current 800 milliamps
View Details
Fixed Inductors - 1276-6933-6-ND - DigiKey
Samsung Electro-Mechanics
Specs
Core Material Drum Core, Wirewound
Inductance Tolerance 20 (+/- %)
DCR 0.0930 ohms
View Details
3 suppliers