ITG Electronics, Inc. 22nH, 10%, 0.12Ohm, 1000mAmp Max.SMD Small Signal Inductor CM292520A-22NKHF

Description
22nH, 10%, 0.12Ohm, 1000mAmp Max.SMD Small Signal Inductor
Datasheet
Description
22nH, 10%, 0.12Ohm, 1000mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22nH, 10%, 0.12Ohm, 1000mAmp Max.SMD Small Signal Inductor - CM292520A-22NKHF - ITG Electronics, Inc.
Elmsford, NY, USA
22nH, 10%, 0.12Ohm, 1000mAmp Max.SMD Small Signal Inductor
CM292520A-22NKHF
22nH, 10%, 0.12Ohm, 1000mAmp Max.SMD Small Signal Inductor CM292520A-22NKHF
22nH, 10%, 0.12Ohm, 1000mAmp Max.SMD Small Signal Inductor

22nH, 10%, 0.12Ohm, 1000mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM292520A-22NKHF
Product Name 22nH, 10%, 0.12Ohm, 1000mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N5 0402DC-4N5XJRW , 0402DC-4N5XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1858252 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 33 microH
View Details
Fixed Inductors - 1276-6895-6-ND - DigiKey
Samsung Electro-Mechanics
Specs
Core Material Thin Film
Inductance Tolerance 20 (+/- %)
DCR 0.0270 ohms
View Details