ITG Electronics, Inc. 22nH, 5%, 0.12Ohm, 1000mAmp Max.SMD Small Signal Inductor CM292520A-22NJHF

Description
22nH, 5%, 0.12Ohm, 1000mAmp Max.SMD Small Signal Inductor
Datasheet
Description
22nH, 5%, 0.12Ohm, 1000mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22nH, 5%, 0.12Ohm, 1000mAmp Max.SMD Small Signal Inductor - CM292520A-22NJHF - ITG Electronics, Inc.
Elmsford, NY, USA
22nH, 5%, 0.12Ohm, 1000mAmp Max.SMD Small Signal Inductor
CM292520A-22NJHF
22nH, 5%, 0.12Ohm, 1000mAmp Max.SMD Small Signal Inductor CM292520A-22NJHF
22nH, 5%, 0.12Ohm, 1000mAmp Max.SMD Small Signal Inductor

22nH, 5%, 0.12Ohm, 1000mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM292520A-22NJHF
Product Name 22nH, 5%, 0.12Ohm, 1000mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-5N1 0201CT-5N1XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567709P - RS Components, Ltd.
Specs
Inductance Range 0.0820 microH
DCR 1.6 ohms
Rated DC Current 200 milliamps
View Details
Fixed Inductors - CIGW322512KMR68MLE - ODG (Origin Data Global)
Samsung Electro-Mechanics
Specs
Technology Wirewound; Wirewound
Core Material Metal Composite
Inductance Range 0.6800 microH
View Details