1800nH, 5%, 2.6Ohm, 300mAmp Max.SMD Small Signal Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | CM292520A-1R8JHF |
| Product Name | 1800nH, 5%, 2.6Ohm, 300mAmp Max.SMD Small Signal Inductor |
| Technology | Small Signal Inductor |
| Devices in Package | 1 |
| Application | RF Choke; Portable & Mobile Device |
| Standards and Certifications | RoHS |
| Inductance Range | 1.8 microH |