ITG Electronics, Inc. 18nH, 5%, 0.11Ohm, 1000mAmp Max.SMD Small Signal Inductor CM292520A-18NJHF

Description
18nH, 5%, 0.11Ohm, 1000mAmp Max.SMD Small Signal Inductor
Datasheet
Description
18nH, 5%, 0.11Ohm, 1000mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18nH, 5%, 0.11Ohm, 1000mAmp Max.SMD Small Signal Inductor - CM292520A-18NJHF - ITG Electronics, Inc.
Elmsford, NY, USA
18nH, 5%, 0.11Ohm, 1000mAmp Max.SMD Small Signal Inductor
CM292520A-18NJHF
18nH, 5%, 0.11Ohm, 1000mAmp Max.SMD Small Signal Inductor CM292520A-18NJHF
18nH, 5%, 0.11Ohm, 1000mAmp Max.SMD Small Signal Inductor

18nH, 5%, 0.11Ohm, 1000mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM292520A-18NJHF
Product Name 18nH, 5%, 0.11Ohm, 1000mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.0180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N6 0402DC-9N6XJRW , 0402DC-9N6XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567673P - RS Components, Ltd.
Specs
Inductance Range 0.0022 microH
DCR 0.0900 ohms
Rated DC Current 900 milliamps
View Details
Fixed Inductors - 1276-6923-2-ND - DigiKey
Samsung Electro-Mechanics
Specs
Core Material Thin Film
Inductance Tolerance 20 (+/- %)
DCR 0.0290 ohms
View Details