ITG Electronics, Inc. 39nH, 10%, 0.1Ohm, 1100mAmp Max.SMD Small Signal Inductor CM241614B-39NKHF

Description
39nH, 10ï¼ , 0.1Ohm, 1100mAmp Max.SMD Small Signal Inductor
Datasheet
Description
39nH, 10ï¼ , 0.1Ohm, 1100mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
39nH, 10%, 0.1Ohm, 1100mAmp Max.SMD Small Signal Inductor - CM241614B-39NKHF - ITG Electronics, Inc.
Elmsford, NY, USA
39nH, 10%, 0.1Ohm, 1100mAmp Max.SMD Small Signal Inductor
CM241614B-39NKHF
39nH, 10%, 0.1Ohm, 1100mAmp Max.SMD Small Signal Inductor CM241614B-39NKHF
39nH, 10ï¼ , 0.1Ohm, 1100mAmp Max.SMD Small Signal Inductor

39nH, 10ï¼ , 0.1Ohm, 1100mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM241614B-39NKHF
Product Name 39nH, 10%, 0.1Ohm, 1100mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.0390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N4 0402DC-7N4XJRW , 0402DC-7N4XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567667P - RS Components, Ltd.
Specs
Inductance Range 0.0015 microH
DCR 0.0800 ohms
Rated DC Current 1000 milliamps
View Details
Fixed Inductors - 1276-6913-2-ND - DigiKey
Samsung Electro-Mechanics
Specs
Core Material Thin Film
Inductance Tolerance 20 (+/- %)
DCR 0.0330 ohms
View Details
3 suppliers