ITG Electronics, Inc. 22nH, 2%, 0.075Ohm, 1400mAmp Max.SMD Small Signal Inductor CM241614B-22NGHF

Description
22nH, 2ï¼ , 0.075Ohm, 1400mAmp Max.SMD Small Signal Inductor
Datasheet
Description
22nH, 2ï¼ , 0.075Ohm, 1400mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22nH, 2%, 0.075Ohm, 1400mAmp Max.SMD Small Signal Inductor - CM241614B-22NGHF - ITG Electronics, Inc.
Elmsford, NY, USA
22nH, 2%, 0.075Ohm, 1400mAmp Max.SMD Small Signal Inductor
CM241614B-22NGHF
22nH, 2%, 0.075Ohm, 1400mAmp Max.SMD Small Signal Inductor CM241614B-22NGHF
22nH, 2ï¼ , 0.075Ohm, 1400mAmp Max.SMD Small Signal Inductor

22nH, 2ï¼ , 0.075Ohm, 1400mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM241614B-22NGHF
Product Name 22nH, 2%, 0.075Ohm, 1400mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-30N 0402DC-30NXJRW , 0402DC-30NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Surface Mount Inductors - 2567605P - RS Components, Ltd.
Specs
Inductance Range 0.0082 microH
DCR 0.5000 ohms
Rated DC Current 250 milliamps
View Details
Fixed Inductors - CIH10T4N7SNC-ND - DigiKey
Samsung Electro-Mechanics
Specs
Technology Multilayer
DCR 0.1600 ohms
Q Factor 10
View Details