ITG Electronics, Inc. 15nH, 2%, 0.08Ohm, 1500mAmp Max.SMD Small Signal Inductor CM241614B-15NGHF

Description
15nH, 2ï¼ , 0.08Ohm, 1500mAmp Max.SMD Small Signal Inductor
Datasheet
Description
15nH, 2ï¼ , 0.08Ohm, 1500mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15nH, 2%, 0.08Ohm, 1500mAmp Max.SMD Small Signal Inductor - CM241614B-15NGHF - ITG Electronics, Inc.
Elmsford, NY, USA
15nH, 2%, 0.08Ohm, 1500mAmp Max.SMD Small Signal Inductor
CM241614B-15NGHF
15nH, 2%, 0.08Ohm, 1500mAmp Max.SMD Small Signal Inductor CM241614B-15NGHF
15nH, 2ï¼ , 0.08Ohm, 1500mAmp Max.SMD Small Signal Inductor

15nH, 2ï¼ , 0.08Ohm, 1500mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM241614B-15NGHF
Product Name 15nH, 2%, 0.08Ohm, 1500mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.0150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Fixed Inductors - 0402CS-5N1XGRW - ODG (Origin Data Global)
Specs
Technology Wirewound; Wirewound
Core Material Ceramic; Ceramic
Inductance Range 0.0051 microH
View Details
Surface Mount Inductors - 1678558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
300MA 240MOHM Inductor and Choke - 71-CIH05T4N7SNC - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multilayer
View Details
2 suppliers