ITG Electronics, Inc. 12nH, 10%, 0.05Ohm, 1600mAmp Max.SMD Small Signal Inductor CM241614B-12NKHF

Description
12nH, 10ï¼ , 0.05Ohm, 1600mAmp Max.SMD Small Signal Inductor
Datasheet
Description
12nH, 10ï¼ , 0.05Ohm, 1600mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12nH, 10%, 0.05Ohm, 1600mAmp Max.SMD Small Signal Inductor - CM241614B-12NKHF - ITG Electronics, Inc.
Elmsford, NY, USA
12nH, 10%, 0.05Ohm, 1600mAmp Max.SMD Small Signal Inductor
CM241614B-12NKHF
12nH, 10%, 0.05Ohm, 1600mAmp Max.SMD Small Signal Inductor CM241614B-12NKHF
12nH, 10ï¼ , 0.05Ohm, 1600mAmp Max.SMD Small Signal Inductor

12nH, 10ï¼ , 0.05Ohm, 1600mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM241614B-12NKHF
Product Name 12nH, 10%, 0.05Ohm, 1600mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.0120 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-7N5 0402CT-7N5XJRW , 0402CT-7N5XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
View Details
Surface Mount Inductors - 2567643 - RS Components, Ltd.
Specs
Inductance Range 0.0470 microH
DCR 1.1 ohms
Rated DC Current 250 milliamps
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1052012-CIGW201610GHR33MLE - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
3 suppliers