ITG Electronics, Inc. 620nH, 10%, 2.2Ohm, 210mAmp Max.SMD Small Signal Inductor CM241614A-R62KHF

Description
620nH, 10%, 2.2Ohm, 210mAmp Max.SMD Small Signal Inductor
Datasheet
Description
620nH, 10%, 2.2Ohm, 210mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
620nH, 10%, 2.2Ohm, 210mAmp Max.SMD Small Signal Inductor - CM241614A-R62KHF - ITG Electronics, Inc.
Elmsford, NY, USA
620nH, 10%, 2.2Ohm, 210mAmp Max.SMD Small Signal Inductor
CM241614A-R62KHF
620nH, 10%, 2.2Ohm, 210mAmp Max.SMD Small Signal Inductor CM241614A-R62KHF
620nH, 10%, 2.2Ohm, 210mAmp Max.SMD Small Signal Inductor

620nH, 10%, 2.2Ohm, 210mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM241614A-R62KHF
Product Name 620nH, 10%, 2.2Ohm, 210mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.6200 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N5 0201DS-1N5XJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Surface Mount Inductors - 2567633P - RS Components, Ltd.
Specs
Inductance Range 0.0180 microH
DCR 0.6000 ohms
Rated DC Current 350 milliamps
View Details
Fixed Inductors - CIG22H1R5MNE - 915350-CIG22H1R5MNE - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
3 suppliers