ITG Electronics, Inc. 50nH, 2%, 0.34Ohm, 500mAmp Max.SMD Small Signal Inductor CM241614A-50NGHF

Description
50nH, 2%, 0.34Ohm, 500mAmp Max.SMD Small Signal Inductor
Datasheet
Description
50nH, 2%, 0.34Ohm, 500mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50nH, 2%, 0.34Ohm, 500mAmp Max.SMD Small Signal Inductor - CM241614A-50NGHF - ITG Electronics, Inc.
Elmsford, NY, USA
50nH, 2%, 0.34Ohm, 500mAmp Max.SMD Small Signal Inductor
CM241614A-50NGHF
50nH, 2%, 0.34Ohm, 500mAmp Max.SMD Small Signal Inductor CM241614A-50NGHF
50nH, 2%, 0.34Ohm, 500mAmp Max.SMD Small Signal Inductor

50nH, 2%, 0.34Ohm, 500mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM241614A-50NGHF
Product Name 50nH, 2%, 0.34Ohm, 500mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.0500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-17N 0402HP-17NXJRW , 0402HP-17NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1910289P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 1 microH
Rated DC Current 380 milliamps
View Details
Fixed Inductors - 1276-6887-6-ND - DigiKey
Samsung Electro-Mechanics
Specs
Core Material Thin Film
Inductance Tolerance 20 (+/- %)
DCR 0.0350 ohms
View Details
4 suppliers