27nH, 10%, 0.25Ohm, 500mAmp Max.SMD Small Signal Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | CM241614A-27NKHF |
| Product Name | 27nH, 10%, 0.25Ohm, 500mAmp Max.SMD Small Signal Inductor |
| Technology | Small Signal Inductor |
| Devices in Package | 1 |
| Application | RF Choke; Portable & Mobile Device |
| Standards and Certifications | RoHS |
| Inductance Range | 0.0270 microH |