ITG Electronics, Inc. 390nH, 5%, 3.15Ohm, 100mAmp Max.SMD Small Signal Inductor CM181210A-R39JHF

Description
390nH, 5%, 3.15Ohm, 100mAmp Max.SMD Small Signal Inductor
Datasheet
Description
390nH, 5%, 3.15Ohm, 100mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
390nH, 5%, 3.15Ohm, 100mAmp Max.SMD Small Signal Inductor - CM181210A-R39JHF - ITG Electronics, Inc.
Elmsford, NY, USA
390nH, 5%, 3.15Ohm, 100mAmp Max.SMD Small Signal Inductor
CM181210A-R39JHF
390nH, 5%, 3.15Ohm, 100mAmp Max.SMD Small Signal Inductor CM181210A-R39JHF
390nH, 5%, 3.15Ohm, 100mAmp Max.SMD Small Signal Inductor

390nH, 5%, 3.15Ohm, 100mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM181210A-R39JHF
Product Name 390nH, 5%, 3.15Ohm, 100mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.3900 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-39N 0402CS-39NXJRW , 0402CS-39NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Surface Mount Inductors - 2567607P - RS Components, Ltd.
Specs
Inductance Range 0.0100 microH
DCR 0.5000 ohms
Rated DC Current 250 milliamps
View Details
Excel Cell Electronic USA Corp.
Specs
Technology Multilayer
Core Material Ferrite
Application General Purpose
View Details