ITG Electronics, Inc. 270nH, 10%, 2Ohm, 170mAmp Max.SMD Small Signal Inductor CM181210A-R27KHF

Description
270nH, 10%, 2Ohm, 170mAmp Max.SMD Small Signal Inductor
Datasheet
Description
270nH, 10%, 2Ohm, 170mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
270nH, 10%, 2Ohm, 170mAmp Max.SMD Small Signal Inductor - CM181210A-R27KHF - ITG Electronics, Inc.
Elmsford, NY, USA
270nH, 10%, 2Ohm, 170mAmp Max.SMD Small Signal Inductor
CM181210A-R27KHF
270nH, 10%, 2Ohm, 170mAmp Max.SMD Small Signal Inductor CM181210A-R27KHF
270nH, 10%, 2Ohm, 170mAmp Max.SMD Small Signal Inductor

270nH, 10%, 2Ohm, 170mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM181210A-R27KHF
Product Name 270nH, 10%, 2Ohm, 170mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.2700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N5 0302CS-3N5XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1678552 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
Fixed Inductors - CIL10Y100KNC-ND - DigiKey
Samsung Electro-Mechanics
Specs
Core Material Ferrite
Inductance Tolerance 10 (+/- %)
DCR 2.55 ohms
View Details
2 suppliers