ITG Electronics, Inc. 220nH, 10%, 1.6Ohm, 250mAmp Max.SMD Small Signal Inductor CM181210A-R22KHF

Description
220nH, 10%, 1.6Ohm, 250mAmp Max.SMD Small Signal Inductor
Datasheet
Description
220nH, 10%, 1.6Ohm, 250mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
220nH, 10%, 1.6Ohm, 250mAmp Max.SMD Small Signal Inductor - CM181210A-R22KHF - ITG Electronics, Inc.
Elmsford, NY, USA
220nH, 10%, 1.6Ohm, 250mAmp Max.SMD Small Signal Inductor
CM181210A-R22KHF
220nH, 10%, 1.6Ohm, 250mAmp Max.SMD Small Signal Inductor CM181210A-R22KHF
220nH, 10%, 1.6Ohm, 250mAmp Max.SMD Small Signal Inductor

220nH, 10%, 1.6Ohm, 250mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM181210A-R22KHF
Product Name 220nH, 10%, 1.6Ohm, 250mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
Rated DC Current 250 milliamps
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1337167-0402DF-591XJRW - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
View Details
3 suppliers
Surface Mount Inductors - 2125982 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 2.2 microH
View Details
Fixed Inductors - 1276-6885-2-ND - DigiKey
Samsung Electro-Mechanics
Specs
Core Material Thin Film
Inductance Tolerance 20 (+/- %)
DCR 0.1100 ohms
View Details