ITG Electronics, Inc. 160nH, 10%, 1.05Ohm, 260mAmp Max.SMD Small Signal Inductor CM181210A-R16KHF

Description
160nH, 10%, 1.05Ohm, 260mAmp Max.SMD Small Signal Inductor
Datasheet
Description
160nH, 10%, 1.05Ohm, 260mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
160nH, 10%, 1.05Ohm, 260mAmp Max.SMD Small Signal Inductor - CM181210A-R16KHF - ITG Electronics, Inc.
Elmsford, NY, USA
160nH, 10%, 1.05Ohm, 260mAmp Max.SMD Small Signal Inductor
CM181210A-R16KHF
160nH, 10%, 1.05Ohm, 260mAmp Max.SMD Small Signal Inductor CM181210A-R16KHF
160nH, 10%, 1.05Ohm, 260mAmp Max.SMD Small Signal Inductor

160nH, 10%, 1.05Ohm, 260mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM181210A-R16KHF
Product Name 160nH, 10%, 1.05Ohm, 260mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.1600 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N3 0201DS-8N3XJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Inductors - 2567705P - RS Components, Ltd.
Specs
Inductance Range 0.0470 microH
DCR 1.1 ohms
Rated DC Current 250 milliamps
View Details
Fixed Inductors - 1276-6882-2-ND - DigiKey
Samsung Electro-Mechanics
Specs
Core Material Thin Film
Inductance Tolerance 20 (+/- %)
DCR 0.1600 ohms
View Details