4.1nH, 10%, 0.063Ohm, 700mAmp Max.SMD Small Signal Inductor
ITG Electronics, Inc. | |
---|---|
Product Category | Chip Inductors |
Product Number | CM181210A-4N1KHF |
Product Name | 4.1nH, 10%, 0.063Ohm, 700mAmp Max.SMD Small Signal Inductor |
Technology | Small Signal Inductor |
Devices in Package | 1 |
Application | RF Choke; Portable & Mobile Device |
Standards and Certifications | RoHS |
Inductance Range | 0.0041 microH |