ITG Electronics, Inc. 23nH, 10%, 0.205Ohm, 700mAmp Max.SMD Small Signal Inductor CM181210A-23NKHF

Description
23nH, 10%, 0.205Ohm, 700mAmp Max.SMD Small Signal Inductor
Datasheet
Description
23nH, 10%, 0.205Ohm, 700mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
23nH, 10%, 0.205Ohm, 700mAmp Max.SMD Small Signal Inductor - CM181210A-23NKHF - ITG Electronics, Inc.
Elmsford, NY, USA
23nH, 10%, 0.205Ohm, 700mAmp Max.SMD Small Signal Inductor
CM181210A-23NKHF
23nH, 10%, 0.205Ohm, 700mAmp Max.SMD Small Signal Inductor CM181210A-23NKHF
23nH, 10%, 0.205Ohm, 700mAmp Max.SMD Small Signal Inductor

23nH, 10%, 0.205Ohm, 700mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM181210A-23NKHF
Product Name 23nH, 10%, 0.205Ohm, 700mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.0230 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N6 0201DS-3N6XJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567721 - RS Components, Ltd.
Specs
Inductance Range 0.0056 microH
DCR 0.2000 ohms
Rated DC Current 600 milliamps
View Details
Fixed Inductors - 1276-6944-2-ND - DigiKey
Samsung Electro-Mechanics
Specs
Core Material Thin Film
Inductance Tolerance 20 (+/- %)
DCR 0.0290 ohms
View Details
3 suppliers