ITG Electronics, Inc. 15nH, 2%, 0.17Ohm, 700mAmp Max.SMD Small Signal Inductor CM181210A-15NGHF

Description
15nH, 2%, 0.17Ohm, 700mAmp Max.SMD Small Signal Inductor
Datasheet
Description
15nH, 2%, 0.17Ohm, 700mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15nH, 2%, 0.17Ohm, 700mAmp Max.SMD Small Signal Inductor - CM181210A-15NGHF - ITG Electronics, Inc.
Elmsford, NY, USA
15nH, 2%, 0.17Ohm, 700mAmp Max.SMD Small Signal Inductor
CM181210A-15NGHF
15nH, 2%, 0.17Ohm, 700mAmp Max.SMD Small Signal Inductor CM181210A-15NGHF
15nH, 2%, 0.17Ohm, 700mAmp Max.SMD Small Signal Inductor

15nH, 2%, 0.17Ohm, 700mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM181210A-15NGHF
Product Name 15nH, 2%, 0.17Ohm, 700mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.0150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N9 0402DC-6N9XJRW , 0402DC-6N9XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2125951 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 10 microH
View Details
Fixed Inductors - 1276-6882-2-ND - DigiKey
Samsung Electro-Mechanics
Specs
Core Material Thin Film
Inductance Tolerance 20 (+/- %)
DCR 0.1600 ohms
View Details