3.3uH, 10%, 0.8Ohm, 30mAmp Max. SMD chip inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | CL201212A-3R3KHF |
| Product Name | 3.3uH, 10%, 0.8Ohm, 30mAmp Max. SMD chip inductor |
| Technology | Small Signal Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Portable & Mobile Device |
| Inductance Range | 3.3 microH |