1uH, 10%, 0.4Ohm, 50mAmp Max. SMD chip inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | CL201209A-1R0KHF |
| Product Name | 1uH, 10%, 0.4Ohm, 50mAmp Max. SMD chip inductor |
| Technology | Small Signal Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Portable & Mobile Device |
| Inductance Range | 1 microH |