2.2uH, 10%, 1.15Ohm, 15mAmp Max. SMD chip inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | CL160808A-2R2KHF |
| Product Name | 2.2uH, 10%, 1.15Ohm, 15mAmp Max. SMD chip inductor |
| Technology | Small Signal Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Portable & Mobile Device |
| Inductance Range | 2.2 microH |