ITG Electronics, Inc. 100nH, 5%, 1Ohm, 300mAmp Max. SMD chip inductor CF160808A-R10JHF

Description
100nH, 5%, 1Ohm, 300mAmp Max. SMD chip inductor
Datasheet
Description
100nH, 5%, 1Ohm, 300mAmp Max. SMD chip inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100nH, 5%, 1Ohm, 300mAmp Max. SMD chip inductor - CF160808A-R10JHF - ITG Electronics, Inc.
Elmsford, NY, USA
100nH, 5%, 1Ohm, 300mAmp Max. SMD chip inductor
CF160808A-R10JHF
100nH, 5%, 1Ohm, 300mAmp Max. SMD chip inductor CF160808A-R10JHF
100nH, 5%, 1Ohm, 300mAmp Max. SMD chip inductor

100nH, 5%, 1Ohm, 300mAmp Max. SMD chip inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CF160808A-R10JHF
Product Name 100nH, 5%, 1Ohm, 300mAmp Max. SMD chip inductor
Technology Small Signal Inductor
Core Material Ceramic
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Inductance Range 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-11N 0201DS-11NXJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Surface Mount Inductors - 2125963 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 1200 microH
View Details
800MA 180MOHM Inductor and Choke - 71-CIH10T5N6SNC - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multilayer
View Details
3 suppliers