12nH, 5%, 0.41Ohm, 300mAmp Max. SMD chip inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | CF100505A-12NJHF |
| Product Name | 12nH, 5%, 0.41Ohm, 300mAmp Max. SMD chip inductor |
| Technology | Small Signal Inductor |
| Core Material | Ceramic |
| Devices in Package | 1 |
| Application | RF Choke; Portable & Mobile Device |
| Inductance Range | 0.0120 microH |