The C301306-542NHF is a common mode choke with an inductance of 5.4mH and a tolerance of ±30%. It features a direct current resistance (DCR) of 21mO and is rated for a maximum current of 10A. This component is designed for applications such as power supplies and lighting, operating effectively at a rated voltage of 250VAC. The choke has a dielectric strength of 1500Vrms between windings and is constructed from UL 94 V-0 compliant materials, ensuring safety and reliability. It operates within a temperature range of -40 to +125°C and is compliant with RoHS and HF standards. The physical dimensions are 43.9mm x 43.9mm with a maximum height of 27mm, making it suitable for various PCB layouts.
5.4mH, 30%, 21mOhm, 10A Rated. Common Mode Choke DIP
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | C301306-542NHF |
| Product Name | 5.4mH, 30%, 21mOhm, 10A Rated. Common Mode Choke DIP |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole |
| Devices in Package | 1 |
| Technology | Common Mode Chokes |
| Application | Common Mode Choke; Automotive |