0.50mH, +50% / -30%, 11.0mOhm, 5.8A Max. DIP Common Mode Choke
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | C201388A-501 |
| Product Name | 0.50mH, +50% / -30%, 11.0mOhm, 5.8A Max. DIP Common Mode Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole |
| Devices in Package | 1 |
| Technology | Common Mode Chokes |
| Application | Common Mode Choke; Switch Mode Power Supplies |