ITG Electronics, Inc. 1.5mH, 30%, 15.0mOhm, 6.8A Max. DIP Common Mode Choke C201370A-152NHF

Description
1.5mH, 30%, 15.0mOhm, 6.8A Max. DIP Common Mode Choke
Datasheet
Description
1.5mH, 30%, 15.0mOhm, 6.8A Max. DIP Common Mode Choke
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5mH, 30%, 15.0mOhm, 6.8A Max. DIP Common Mode Choke - C201370A-152NHF - ITG Electronics, Inc.
Elmsford, NY, USA
1.5mH, 30%, 15.0mOhm, 6.8A Max. DIP Common Mode Choke
C201370A-152NHF
1.5mH, 30%, 15.0mOhm, 6.8A Max. DIP Common Mode Choke C201370A-152NHF
1.5mH, 30%, 15.0mOhm, 6.8A Max. DIP Common Mode Choke

1.5mH, 30%, 15.0mOhm, 6.8A Max. DIP Common Mode Choke

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number C201370A-152NHF
Product Name 1.5mH, 30%, 15.0mOhm, 6.8A Max. DIP Common Mode Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Devices in Package 1
Technology Common Mode Chokes
Application Common Mode Choke; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910655P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.4 ohms
Rated DC Current 190 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details