17.0mH, 50%, 50.0mOhm, 4.0Amp Max. DIP Common Mode Chokes
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | C201305A-173 |
| Product Name | 17.0mH, 50%, 50.0mOhm, 4.0Amp Max. DIP Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole |
| Devices in Package | 1 |
| Technology | Common Mode Chokes |
| Application | Common Mode Choke; LED Lighting |