9 uH, 15mOhm, 3.5Amp Max. Z = 800 Ohm@100Mhz, SMD Common Mode Chokes
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | C101168 |
| Product Name | 9 uH, 15mOhm, 3.5Amp Max. Z = 800 Ohm@100Mhz, SMD Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Devices in Package | 1 |
| Technology | Common Mode Chokes |
| Application | Common Mode Choke; Renewable Energy |