38.44uH, 20%, 27.8mOhm, 4.1Amp Max. SMD Shielded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | BT9340A-390MU |
| Product Name | 38.44uH, 20%, 27.8mOhm, 4.1Amp Max. SMD Shielded Inductor |
| Technology | Toroid |
| Core Material | Powdered Iron |
| Devices in Package | 1 |
| Application | Automotive |
| Inductance Range | 38.44 microH |