17.64uH, 20%, 14.2mOhm, 5.5Amp Max. SMD Shielded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | BT9340A-180MU |
| Product Name | 17.64uH, 20%, 14.2mOhm, 5.5Amp Max. SMD Shielded Inductor |
| Technology | Toroid |
| Core Material | Powdered Iron |
| Devices in Package | 1 |
| Application | Automotive |
| Inductance Range | 17.64 microH |