6.8uH, 20%, 130mOhm, 1.6Amp Max. SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | BL2611-6R8MHF |
| Product Name | 6.8uH, 20%, 130mOhm, 1.6Amp Max. SMD Drum Inductor |
| Technology | Drum Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Industrial |
| Standards and Certifications | RoHS |