2.52uH, 15%, 3.1mOhm, 16Amp Max. SMD Flat Wire Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | AQ5025-2R5L |
| Product Name | 2.52uH, 15%, 3.1mOhm, 16Amp Max. SMD Flat Wire Inductor |
| Technology | Flat Wire Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Inductance Range | 2.52 microH |