2.1uH, 15%, 4.5mOhm, 17Amp Max. SMD Flat Wire Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | AQ5018-2R1L |
| Product Name | 2.1uH, 15%, 4.5mOhm, 17Amp Max. SMD Flat Wire Inductor |
| Technology | Flat Wire Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Inductance Range | 2.1 microH |