300uH, 20%, 38.68mOhm, 8.5Amp Max. DIP Toroidal Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | AP116816053P-301MHF |
| Product Name | 300uH, 20%, 38.68mOhm, 8.5Amp Max. DIP Toroidal Inductor |
| Technology | Toroid |
| Devices in Package | 1 |
| Application | Renewable Energy |
| Standards and Certifications | RoHS |
| Inductance Range | 300 microH |