200uH, 20%, 42.61mOhm, 9.5Amp Max. DIP Toroidal Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | AP115717050P-201MHF |
| Product Name | 200uH, 20%, 42.61mOhm, 9.5Amp Max. DIP Toroidal Inductor |
| Technology | Toroid |
| Devices in Package | 1 |
| Application | Renewable Energy |
| Standards and Certifications | RoHS |
| Inductance Range | 200 microH |