1uH, 20%, 8mOhm, 9.5Amp Max. DIP Rod Chokes
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | AK141021071A-1R0M |
| Product Name | 1uH, 20%, 8mOhm, 9.5Amp Max. DIP Rod Chokes |
| Mounting Option | Through Hole |
| Devices in Package | 1 |
| Technology | Rod Chokes |
| Application | Automotive |
| Configuration | Fixed |