0.105uH, 20%, 0.35mOhm, 47Amp Max. SMD Ferrite Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | AIFN13Q-R10MHF |
| Product Name | 0.105uH, 20%, 0.35mOhm, 47Amp Max. SMD Ferrite Inductor |
| Technology | Power Bead |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |