0.1uH, 20%, 0.32mOhm, 31Amp Max. SMD Ferrite Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | AIFN13A-R10MHF |
| Product Name | 0.1uH, 20%, 0.32mOhm, 31Amp Max. SMD Ferrite Inductor |
| Technology | Power Bead |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |