0.12uH, 15%, 0.185mOhm, 95Amp Max. SMD Power bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | AHC10D-120L |
| Product Name | 0.12uH, 15%, 0.185mOhm, 95Amp Max. SMD Power bead |
| Technology | Power Bead |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Server & Storage |