Coupling Inductor for TLVR, 220.0nH, 57.0A, 0.145mΩ DCR
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | AHA47436A-220L |
| Product Name | Coupling Inductor for TLVR, 220.0nH, 57.0A, 0.145mΩ DCR |
| Technology | Power Bead |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |