180.0nH, 10%, 0.18mOhm, 66.0A Max. SMD Power Bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | AH42328Q-R18KHF |
| Product Name | 180.0nH, 10%, 0.18mOhm, 66.0A Max. SMD Power Bead |
| Technology | Power Bead |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Automotive |
| Standards and Certifications | RoHS |