50.0nH, 15%, 0.23mOhm, 190.0A Max. SMD Power Bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | AFA41405Q-50L |
| Product Name | 50.0nH, 15%, 0.23mOhm, 190.0A Max. SMD Power Bead |
| Technology | Power Bead |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Automotive |
| Standards and Certifications | RoHS |