40.0nH, 15%, 0.23mOhm, 220.0A Max. SMD Power Bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | AFA41405B-40L |
| Product Name | 40.0nH, 15%, 0.23mOhm, 220.0A Max. SMD Power Bead |
| Technology | Power Bead |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Standards and Certifications | RoHS |
| Inductance Range | 0.0400 microH |