0.12uH, 10%, 0.17 mOhm DCR, 94A SMD Power Bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | AF13A-120K |
| Product Name | 0.12uH, 10%, 0.17 mOhm DCR, 94A SMD Power Bead |
| Technology | Power Bead |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Standards and Certifications | RoHS |
| Inductance Range | 0.1200 microH |