item America, LLC Table Top 30, high pressure laminate, grey, similar to RAL 7035 0.0.681.79

Description
Customer-specific table tops are available in three different materials – plastic coated, HPL and HPL/ESD. Besides the six standard formats, you can now also have a custom table top sized between 300x300 and 2770x2040 mm delivered to you. This provides the perfect opportunity to design bespoke bench solutions. The edges of the robust, professional-standar d table tops are cleanly finished and covered with ABS edge strip to ensure dependable and durable quality. Table Top 30, high pressure laminate: This 30 mm thick table top has a robust high-pressure laminate (HPL) coating that has been developed for industrial applications.
Description
Customer-specific table tops are available in three different materials – plastic coated, HPL and HPL/ESD. Besides the six standard formats, you can now also have a custom table top sized between 300x300 and 2770x2040 mm delivered to you. This provides the perfect opportunity to design bespoke bench solutions. The edges of the robust, professional-standar d table tops are cleanly finished and covered with ABS edge strip to ensure dependable and durable quality. Table Top 30, high pressure laminate: This 30 mm thick table top has a robust high-pressure laminate (HPL) coating that has been developed for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Table Top 30, high pressure laminate, grey, similar to RAL 7035 - 0.0.681.79 - item America, LLC
Hagerstown, MD, USA
Table Top 30, high pressure laminate, grey, similar to RAL 7035
0.0.681.79
Table Top 30, high pressure laminate, grey, similar to RAL 7035 0.0.681.79
Customer-specific table tops are available in three different materials – plastic coated, HPL and HPL/ESD. Besides the six standard formats, you can now also have a custom table top sized between 300x300 and 2770x2040 mm delivered to you. This provides the perfect opportunity to design bespoke bench solutions. The edges of the robust, professional-standar d table tops are cleanly finished and covered with ABS edge strip to ensure dependable and durable quality. Table Top 30, high pressure laminate: This 30 mm thick table top has a robust high-pressure laminate (HPL) coating that has been developed for industrial applications.

Customer-specific table tops are available in three different materials – plastic coated, HPL and HPL/ESD. Besides the six standard formats, you can now also have a custom table top sized between 300x300 and 2770x2040 mm delivered to you. This provides the perfect opportunity to design bespoke bench solutions. The edges of the robust, professional-standard table tops are cleanly finished and covered with ABS edge strip to ensure dependable and durable quality. Table Top 30, high pressure laminate: This 30 mm thick table top has a robust high-pressure laminate (HPL) coating that has been developed
for industrial applications.

Supplier's Site

Technical Specifications

  item America, LLC
Product Category Workbenches and Workstations (Industrial)
Product Number 0.0.681.79
Product Name Table Top 30, high pressure laminate, grey, similar to RAL 7035
Type Work Bench System
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - l-shaped-15375-28514 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 2848950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.7 inch (2000 mm)
Height 29.5 inch (750 mm)
Capacity 1764 lbs (800 kg)
View Details
EW/WS Worbench Table (Stationary), Painted Steel, (72?W X 36?D) - WSA1039 - Rousseau Metal Inc.
Specs
Type Industrial
Length 34.0 inch (864 mm)
Width 72.0 inch (1828.80 mm)
View Details