item America, LLC Table Frame 4 E 1500 120V 0.0.648.24

Description
Work bench 4 E – for work benches that have to exhibit exceptional stability and load-carrying capacity. In addition to an easy-to-use electric height-adjustment system, one of the key advantages of work bench 4 E is its exceptional load-carrying capacity of up to 4000 N. The table top is supported by four columns. This design has been specially developed to accommodate/support heavy workpieces and tools. Work bench 4 E is available in three standard widths, two standard depths and custom dimensions. All the accessories in the item Work Bench System can be used to configure your ideal work bench 4 E.
Description
Work bench 4 E – for work benches that have to exhibit exceptional stability and load-carrying capacity. In addition to an easy-to-use electric height-adjustment system, one of the key advantages of work bench 4 E is its exceptional load-carrying capacity of up to 4000 N. The table top is supported by four columns. This design has been specially developed to accommodate/support heavy workpieces and tools. Work bench 4 E is available in three standard widths, two standard depths and custom dimensions. All the accessories in the item Work Bench System can be used to configure your ideal work bench 4 E.

Suppliers

Company
Product
Description
Supplier Links
Table Frame 4 E 1500 120V - 0.0.648.24 - item America, LLC
Hagerstown, MD, USA
Table Frame 4 E 1500 120V
0.0.648.24
Table Frame 4 E 1500 120V 0.0.648.24
Work bench 4 E – for work benches that have to exhibit exceptional stability and load-carrying capacity. In addition to an easy-to-use electric height-adjustment system, one of the key advantages of work bench 4 E is its exceptional load-carrying capacity of up to 4000 N. The table top is supported by four columns. This design has been specially developed to accommodate/support heavy workpieces and tools. Work bench 4 E is available in three standard widths, two standard depths and custom dimensions. All the accessories in the item Work Bench System can be used to configure your ideal work bench 4 E.

Work bench 4 E – for work benches that have to exhibit exceptional stability and load-carrying capacity.

In addition to an easy-to-use electric height-adjustment system, one of the key advantages of work bench 4 E is its exceptional load-carrying capacity of up to 4000 N.

The table top is supported by four columns. This design has been specially developed to accommodate/support heavy workpieces and tools.

Work bench 4 E is available in three standard widths, two standard depths and custom dimensions.

All the accessories in the item Work Bench System can be used to configure your ideal work bench 4 E.

Supplier's Site

Technical Specifications

  item America, LLC
Product Category Workbenches and Workstations (Industrial)
Product Number 0.0.648.24
Product Name Table Frame 4 E 1500 120V
Type Work Bench System
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches (WS/EW) - EC3002C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
Compact Cell Culture Workstation - InvivO2 300 - Baker
Specs
Type Cleanroom
Length 26.7 inch (679 mm)
Width 31.1 inch (790.00 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details